The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MA8062-(TX)

Part No MA8062-(TX)
Manufacturer Panasonic
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 150MW SMINI2
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±6%
Maximum Power Dissipation 150mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 200nA @ 4V
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Mounting SMD (SMT)
Case / Package SMini2-F1
Win Source Part Number 073193-MA8062-(TX)

Description

The MA8062-(TX) is a zener diode manufactured by Panasonic Electronic Components. It is an obsolete (EOL) product that is no longer in production. The device is mounted on SMD (SMT) and comes in an SMini2-F1 package. It has a tolerance of ±6% and a maximum power dissipation of 150mW. The device has a zener voltage of 6.2V and an impedance of 30 Ohm. It is a part of the family of discrete semiconductor products.