We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MAX490ECSA-T

Part No : MAX490ECSA-T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/RS422 8-SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.292
€45.203
85+
€1.093
€92.871
130+
€1.059
€137.709
180+
€1.026
€184.680
230+
€0.994
€228.528
305+
€0.894
€272.579
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 902 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 090515-MAX490ECSA-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management
The Maxim Integrated MAX490ECSA-T is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 2.5Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX490ECSA-T is 70mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 090515-MAX490ECSA-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX490ECSA-T
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
MAX490ECSA-T Price

MAX490ECSA-T Datasheet
MAX490ECSA-T Application

MAX490ECSA-T Replacement
MAX490ECSA-T Pdf

MAX490ECSA-T Pinout
MAX490ECSA-T Image

MAX490ECSA-T Picture
MAX490ECSA-T In Stock

MAX490ECSA-T Distributor
MAX490ECSA-T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 30V 200MA SMINI2
9461
IC ENERGY MGMT 5A 1V SD 28WQFN
575
1.9 - 2.7 GHz Dual-Branch Downconverter
26
Hot Swap Voltage Controller
1
IC 4.375V HI ACT 10% TO-92
9
TRANS NPN 150V 1.5A TO-220
59
IC FPGA 172 I/O 256FBGA