The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX810MEUR-T

Part No MAX810MEUR-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3PIN MPU RESET / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
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
Pricing & Ordering $1.595 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
25+
$2.0350
$50.875
60+
$1.6700
$100.200
93+
$1.6180
$150.474
128+
$1.5660
$200.448
166+
$1.5130
$251.158
222+
$1.3570
$301.254
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 17,955 pieces
MOQ: 25 pcs
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX810
Standard Package 212 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 214734-MAX810MEUR-T
Fake Threat In the Open Market 65pct.

Description

Maxim Integrated's MAX810MEUR-T: Reliable Microprocessor Reset Circuit

The MAX810MEUR-T from Maxim Integrated is a compact, highly efficient microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant level of system reliability through its ability to assert a reset signal whenever the VCC supply voltage drops below a preset threshold, ensuring that the µP and its peripherals are reset properly during power-up, power-down, and brown-out conditions.

This device is particularly well-suited for portable, battery-operated applications due to its low power consumption and small footprint. The MAX810MEUR-T comes in a 3-pin SOT-23 package, which is ideal for space-constrained applications. Its precision voltage monitoring feature safeguards sensitive microprocessor systems against unpredictable events such as sudden dips in power supply levels, which could lead to system errors or data corruption.

One of the key features of the MAX810MEUR-T is its ability to provide a reset signal for a minimum of 140ms (typical) after VCC has risen above the reset threshold level. This ensures that the system has sufficient time to stabilize before the processor starts to execute code. Additionally, the device has an extremely low supply current of 17µA (typical), which is beneficial for prolonging battery life in portable applications.

The reset output from the MAX810MEUR-T is active-low and is guaranteed to be in the correct state for VCC down to 1V. This allows the device to be used in systems with low operating voltages. Furthermore, the MAX810MEUR-T is designed to ignore fast transients on the VCC line, which prevents false resets from occurring due to line noise or other temporary glitches.

Maxim Integrated has ensured that the MAX810MEUR-T is highly reliable and operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial as well as consumer applications. Whether you are designing a complex digital system or a simple microcontroller-based project, the MAX810MEUR-T provides a simple and effective solution to protect your system from power supply uncertainties.

In conclusion, the MAX810MEUR-T from Maxim Integrated is a robust and reliable choice for system designers looking to enhance the operational stability of their digital systems through effective power monitoring and reset capabilities.