Search
Filters

MIC29501-3.3BT

Part No : MIC29501-3.3BT
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 5A TO220-5
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Case / Package TO-220-5
Mounting Through Hole
Output Voltage 3.3V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Control Features Enable
Operating Supply Current 50mA
Output Current 5A
Dropout Voltage-Max 0.6V @ 5A
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 26V
Number of Regulators 1
Output Type Fixed
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Voltage - Dropout (Typical) 0.37V @ 5A
Win Source Part Number 044747-MIC29501-3.3BT
Microchip Technology MIC29501-3.3BT, 5A Fixed REG LDO, offers a maximum input voltage of 26V, with a 0.6V @ 5A maximum drop voltage. The MIC29501-3.3BT is fully intergrated into a TO-220-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Case / Package TO-220-5
Mounting Through Hole
Output Voltage 3.3V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Control Features Enable
Operating Supply Current 50mA
Output Current 5A
Dropout Voltage-Max 0.6V @ 5A
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 26V
Number of Regulators 1
Output Type Fixed
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Voltage - Dropout (Typical) 0.37V @ 5A
Win Source Part Number 044747-MIC29501-3.3BT
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC29501-3.3BT
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
MIC29501-3.3BT Price

MIC29501-3.3BT Datasheet
MIC29501-3.3BT Application

MIC29501-3.3BT Replacement
MIC29501-3.3BT Pdf

MIC29501-3.3BT Pinout
MIC29501-3.3BT Image

MIC29501-3.3BT Picture
MIC29501-3.3BT In Stock

MIC29501-3.3BT Distributor
MIC29501-3.3BT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Ultra-Low Jitter LVCMOS Fanout Buffer and Level Translator | IC CLK BUFFER 2:5 200MHZ 24WQFN
382
IC DRIVER DUAL PERIPHERAL 8-DIP
6
32-megabit 2.7-volt DataFlash
2
CAP ALUM 10UF 20% 350V RADIAL
139
IC SW 3BIAS TONE H/V 2.2V 20QSOP
14250
Pin Programmable Precision Voltage Reference

Top Sellers