Search
Filters

MP8801DJ-2.5-LF-Z

Part No : MP8801DJ-2.5-LF-Z
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.5V/ADJ 0.15A
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
165+
€0.294
€48.463
390+
€0.249
€96.897
600+
€0.241
€144.450
830+
€0.233
€193.428
1,065+
€0.226
€241.015
1,425+
€0.203
€289.550
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 107,085 pieces can ship immediately
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V (2.5V)
Maximum Output Voltage 5V
Dropout Voltage-Max 0.125V @ 150mA (Typ), -
Output Current 150mA
Operating Supply Current 150μA
PSRR 70db to 30dB (1kHz to 1MHz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 2.5V, 1.25 V to 5 V
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 059416-MP8801DJ-2.5-LF-Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Monolithic Power Systems Inc. MP8801DJ-2.5-LF-Z, 150mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 6.5V, with a 0.125V @ 150mA (Typ) maximum drop voltage. The MP8801DJ-2.5-LF-Z is fully intergrated into a TSOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 1.25V (2.5V) nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V (2.5V)
Maximum Output Voltage 5V
Dropout Voltage-Max 0.125V @ 150mA (Typ), -
Output Current 150mA
Operating Supply Current 150μA
PSRR 70db to 30dB (1kHz to 1MHz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 2.5V, 1.25 V to 5 V
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 059416-MP8801DJ-2.5-LF-Z
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MP8801DJ-2.5-LF-Z
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
MP8801DJ-2.5-LF-Z Price

MP8801DJ-2.5-LF-Z Datasheet
MP8801DJ-2.5-LF-Z Application

MP8801DJ-2.5-LF-Z Replacement
MP8801DJ-2.5-LF-Z Pdf

MP8801DJ-2.5-LF-Z Pinout
MP8801DJ-2.5-LF-Z Image

MP8801DJ-2.5-LF-Z Picture
MP8801DJ-2.5-LF-Z In Stock

MP8801DJ-2.5-LF-Z Distributor
MP8801DJ-2.5-LF-Z PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MILITARY SPECIFCATIONS ON BACK
10000
8-bit I2C-bus and SMBus, level translating, low voltage GPIO with reset and interrupt
900
IC RCVR QUAD DIFF LINE 20-SOIC
194
IC OPAMP GP 130KHZ RRO 8SOIC
3811
IC PFC CTRLR AVERAGE CURR 8SOIC
2696
IC AMP AUDIO PWR 1W MONO 10MSOP
674

Top Sellers