Search
Filters

NLAS4684FCTCG

Part No :
NLAS4684FCTCG
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH DUAL SPDT 10MICROBUMP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,785 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 30ns
-3db Bandwidth 9.5MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 102pF, 104pF
Max Leakage Current (IS off) 1μA
Crosstalk -83dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 10-Microbump
Win Source Part Number 060453-NLAS4684FCTCG
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The NLAS4684FCTCG device is a SPDT IC SWITCH, manufactured by ON Semiconductor, housed in a 10-Microbump Reel - TR packing. It designed for 1.8 V to 5.5 V operation,with a on resistance of 800 mOhm max, and a leakage current(IS OFF)of 1μA max. The operating temperature range is -55°C to 125°C (TA) ,with 102pF, 104pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 30ns
-3db Bandwidth 9.5MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 102pF, 104pF
Max Leakage Current (IS off) 1μA
Crosstalk -83dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 10-Microbump
Win Source Part Number 060453-NLAS4684FCTCG
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NLAS4684FCTCG
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
NLAS4684FCTCG Price

NLAS4684FCTCG Datasheet
NLAS4684FCTCG Application

NLAS4684FCTCG Replacement
NLAS4684FCTCG Pdf

NLAS4684FCTCG Pinout
NLAS4684FCTCG Image

NLAS4684FCTCG Picture
NLAS4684FCTCG In Stock

NLAS4684FCTCG Distributor
NLAS4684FCTCG Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC SWITCH IPS 1CH HI SIDE 8-SOIC
DIODE ZENER 16V 100MW VMN2 / Diode Zener Single 16.18V 2% 100mW 2-Pin VMN T/R
Low Noise Regulated Charge Pump DC-DC Converter
775
Silicon planer type
500

Top Sellers