Search
Filters

P87C51RC2BN

Part No : P87C51RC2BN
Manufacturer : NXP
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 32KB OTP 40DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3+
$21.586
$64.758
6+
$18.265
$109.590
9+
$17.711
$159.399
12+
$17.158
$205.896
20+
$16.605
$332.100
25+
$14.944
$373.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 270 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-DIP
Win Source Part Number 042043-P87C51RC2BN
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
The NXP P87C51RC2BN, a 8-Bit microcontrollers, offers 32KB (32K x 8) of OTP program memory, with 32 i/o ports. The core processor of the P87C51RC2BN is 8051, operated with a 33MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from 0°C to 70°C (TA). The P87C51RC2BN comes in 40-DIP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-DIP
Win Source Part Number 042043-P87C51RC2BN
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P87C51RC2BN
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
P87C51RC2BN Price

P87C51RC2BN Datasheet
P87C51RC2BN Application

P87C51RC2BN Replacement
P87C51RC2BN Pdf

P87C51RC2BN Pinout
P87C51RC2BN Image

P87C51RC2BN Picture
P87C51RC2BN In Stock

P87C51RC2BN Distributor
P87C51RC2BN Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
TVS DIODE 5VWM 11VC
128
RELAY GEN PURPOSE DPDT 5A 60V
40
6ch Electronic Volume with 10 Input Selectors
130
IC EEPROM 1KBIT 400KHZ 8DFN
318
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
36
IC FPGA 615 I/O 780FBGA
1

Top Sellers