The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

R3200K001B-TR

Part No R3200K001B-TR
Manufacturer Nisshinbo Micro Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHAN DFN 2020-8B
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
Pricing & Ordering $0.878 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
50+
$1.0750
$53.750
115+
$0.8820
$101.430
180+
$0.8550
$153.900
245+
$0.8270
$202.615
315+
$0.8000
$252.000
420+
$0.7170
$301.140
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,170 pieces
MOQ: 50 pcs
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Reset Timer
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout 6.75s Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package DFN(PL)2020-8B
Base Product Number R3200
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 288674-R3200K001B-TR
Fake Threat In the Open Market 51pct.

Description

The R3200K001B-TR is a reset timer integrated circuit (IC) from Nisshinbo Micro Devices Inc. It is designed for power management applications and is available in a tape & reel package. The R3200K001B-TR has an open drain, push-pull output and an active low reset. It can monitor one voltage and has a reset timeout of 6.75s minimum. This IC is surface mountable and comes in an 8-UFDFN exposed pad package. The temperature range for operating is -40°C to 85°C. It is classified as EAR99 and has a fake threat of 51% in the open market. The HTSUS code for this product is 8542.39.0001. The base product number is R3200 and it is currently active.