The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

RP103N331D-TR-F

Part No RP103N331D-TR-F
Manufacturer Nisshinbo Micro Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
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
Pricing & Ordering $0.159 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
195+
$0.2590
$50.505
470+
$0.2130
$100.110
730+
$0.2060
$150.380
1,010+
$0.1990
$200.990
1,300+
$0.1930
$250.900
1,735+
$0.1730
$300.155
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 45,700 pieces
MOQ: 195 pcs
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Nisshinbo Micro Devices Inc.
Series RP103x
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.27V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 50 µA
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number RP103
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 298166-RP103N331D-TR-F
Fake Threat In the Open Market 53pct.

Description

The RP103N331D-TR-F is a linear voltage regulator from the RP103x series. It is designed for power management applications and offers a fixed output type. This regulator can provide a minimum fixed output voltage of 3.3V and has a maximum input voltage of 5.25V. It operates with a current output of 150mA and a quiescent current of 50μA. The RP103N331D-TR-F features over current protection and can operate in a temperature range of -40°C to 85°C. It is surface mountable and comes in an SC-74A, SOT-753 package. This voltage regulator is manufactured by Nisshinbo Micro Devices Inc. and is currently an active product in the market. The RP103N331D-TR-F provides reliable voltage regulation and is suitable for various electronic devices.