The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

RP131S111B-E2-FE

Part No RP131S111B-E2-FE
Manufacturer Nisshinbo Micro Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 1A 6HSOP
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
Pricing & Ordering $0.219 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
175+
$0.2910
$50.925
420+
$0.2390
$100.380
650+
$0.2320
$150.800
895+
$0.2240
$200.480
1,155+
$0.2170
$250.635
1,550+
$0.1940
$300.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,780 pieces
MOQ: 175 pcs
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Nisshinbo Micro Devices Inc.
Series RP131x
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.1V
Voltage Dropout (Max) 1.42V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 90 µA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package 6-HSOP-J
Base Product Number RP131
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 298361-RP131S111B-E2-FE
Fake Threat In the Open Market 51pct.

Description

The RP131x series is a family of linear voltage regulators designed for power management applications. These regulators provide a fixed output voltage of 1.1V with a maximum input voltage of 6.5V. With a current output of 1A and a quiescent current of 90μA, the RP131x series delivers efficient power while minimizing power consumption. These regulators feature protection against overcurrent and overtemperature, ensuring the safety of connected devices. The RP131x series is surface mountable, making it easy to integrate into various electronic designs. With a temperature range of -40°C to 85°C, these regulators can operate reliably in a wide range of environments. Manufactured by Nisshinbo Micro Devices Inc., the RP131x series is an active product in the market, offering reliable and stable voltage regulation for power management applications.