Search
Filters

S-80828CNUA-B8NT2G

Part No : S-80828CNUA-B8NT2G
Catalog : PMIC - Supervisors
Description : IC VOLT DETECTOR 2.8V SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.8V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 063274-S-80828CNUA-B8NT2G
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
The S-80828CNUA-B8NT2G, Voltage Detector, is brought into production by SII Semiconductor Corporation, included in PMIC - Supervisors category. Each device is available in a small SOT-89-3 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 2.8V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.8V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 063274-S-80828CNUA-B8NT2G
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S-80828CNUA-B8NT2G
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
S-80828CNUA-B8NT2G Price

S-80828CNUA-B8NT2G Datasheet
S-80828CNUA-B8NT2G Application

S-80828CNUA-B8NT2G Replacement
S-80828CNUA-B8NT2G Pdf

S-80828CNUA-B8NT2G Pinout
S-80828CNUA-B8NT2G Image

S-80828CNUA-B8NT2G Picture
S-80828CNUA-B8NT2G In Stock

S-80828CNUA-B8NT2G Distributor
S-80828CNUA-B8NT2G PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 20V 5.7A SOT-23
200
IC FLASH 4MBIT 120NS 32TSSOP
66
Single Zener diodes in a SOD123F package
300
IC AMP AUDIO PWR 15W STER 17SIL
60
IC REG BOOST ADJ 1A 8MSOP
60
MOSFET P-CH 20V 4.1A 6TSOP
11472

Top Sellers