Search
Filters

S2B-PH-SM4-TB

CONN HEADER PH SIDE 2POS 2MM SMD
Manufacturer: JST Sales America Inc.
rohs
Quantity
Price
Ext. Price
190+
€0.242
€45.999
500+
€0.182
€90.900
1,650+
€0.164
€270.270
Availability: 9,600 In Stock
This product has a minimum quantity of 190
JST Sales America Inc. S2B-PH-SM4-TB is available at WIN SOURCE. Please review product page below for detailed information, including S2B-PH-SM4-TB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for S2B-PH-SM4-TB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 2
Number of Positions Loaded All
Number of Rows 1
Mounting Surface Mount, Right Angle
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.130" (3.30mm)
Insulation Height 0.217" (5.51mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Polyamide (PA6T), Nylon 6T
Features Solder Retention
Temperature Range - Operating -25°C to 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating 2A
Voltage Rating 100V
Mated Stacking Heights 5.5mm
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 306505-S2B-PH-SM4-TB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 2
Number of Positions Loaded All
Number of Rows 1
Mounting Surface Mount, Right Angle
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.130" (3.30mm)
Insulation Height 0.217" (5.51mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Polyamide (PA6T), Nylon 6T
Features Solder Retention
Temperature Range - Operating -25°C to 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating 2A
Voltage Rating 100V
Mated Stacking Heights 5.5mm
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 306505-S2B-PH-SM4-TB
S2B-PH-SM4-TB Price

S2B-PH-SM4-TB Datasheet
S2B-PH-SM4-TB Application

S2B-PH-SM4-TB Replacement
S2B-PH-SM4-TB Pdf

S2B-PH-SM4-TB Pinout
S2B-PH-SM4-TB Image

S2B-PH-SM4-TB Picture
S2B-PH-SM4-TB In Stock

S2B-PH-SM4-TB Distributor
S2B-PH-SM4-TB Rectangular Connectors

Image
Mfr.Part No
Description
Stock
RES SMD 7.5K OHM 1% 1/10W 0603
10431
AUDIO FREQUENCY POWER AMPLIFIER APPLICATIONS
448
IC ARITHMETIC LOGIC 4BIT 24-DIP
1830
MOSFET N-CH 900V 9.2A TO-247
32
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
210
IC OFFLINE SWIT OVP OTP HV 8DIP
314