Search
Filters

SBR05M100BLP-7

RECT BRIDGE 100V 500MA DFN3030-4
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
151+
€0.286
€43.243
354+
€0.243
€86.157
1,334+
€0.194
€258.129
Availability: 18,000 In Stock
This product has a minimum quantity of 151

Diodes Incorporated SBR05M100BLP-7 is available at WIN SOURCE. Please review product page below for detailed information, including SBR05M100BLP-7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for SBR05M100BLP-7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Super Barrier
Voltage - Peak Reverse (Max) 100V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 630mV @ 500mA
Current - Reverse Leakage @ Vr 25μA @ 100V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-DFN3030 (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 064064-SBR05M100BLP-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Super Barrier
Voltage - Peak Reverse (Max) 100V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 630mV @ 500mA
Current - Reverse Leakage @ Vr 25μA @ 100V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-DFN3030 (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 064064-SBR05M100BLP-7
SBR05M100BLP-7 Price

SBR05M100BLP-7 Datasheet
SBR05M100BLP-7 Application

SBR05M100BLP-7 Replacement
SBR05M100BLP-7 Pdf

SBR05M100BLP-7 Pinout
SBR05M100BLP-7 Image

SBR05M100BLP-7 Picture
SBR05M100BLP-7 In Stock

SBR05M100BLP-7 Distributor
SBR05M100BLP-7 Bridge Rectifiers

Image
Mfr.Part No
Description
Stock
Small Signal Transistors
50000
SURFACE MOUNT SILICON ZENER DIODES
16000
IC REG BCK ADJ 0.3A SYNC SOT23-5
590
CMOS 80 MHz, Triple 10-Bit Video DACs
2737