Search
Filters

STM32F415RGT6

IC MCU 32BIT 1MB FLASH 64LQFP
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
4+
€12.000
€47.999
9+
€10.200
€91.797
34+
€8.100
€275.400
Availability: 703 In Stock
This product has a minimum quantity of 4
The STMicroelectronics STM32F415RGT6, a 32-Bit microcontrollers, offers 1MB (1M x 8) of FLASH program memory, with 51 i/o ports. The core processor of the STM32F415RGT6 is ARM Cortex-M4, operated with a 168MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 346459-STM32F415RGT6
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 346459-STM32F415RGT6
STM32F415RGT6 Price

STM32F415RGT6 Datasheet
STM32F415RGT6 Application

STM32F415RGT6 Replacement
STM32F415RGT6 Pdf

STM32F415RGT6 Pinout
STM32F415RGT6 Image

STM32F415RGT6 Picture
STM32F415RGT6 In Stock

STM32F415RGT6 Distributor
STM32F415RGT6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
DIODE ZENER 800MW SMF DO219-M
12500
IC MPU MPC85XX 1.0GHZ 783FCBGA
335
20 Amp Super Fast Glass Passivated Rectifier 100 to 200 Volts
9627
Brushed DC Motor Driver With Internal Current Sense (PWM Control)
5000
Linear Voltage Regulator IC
46800