Search
Filters

STRV152

Part No :
STRV152
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC CTLR AC/DC PRC 8SIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18,142 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 17.5V
Supply Voltage - Operating 10 V to 35 V
Power (Watts) 17W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-SIP
Mounting Through Hole
Win Source Part Number 047382-STRV152
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Sanken STRV152 is available at WIN SOURCE. Please review product page below for detailed information, including STRV152 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STRV152 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Bulk
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 17.5V
Supply Voltage - Operating 10 V to 35 V
Power (Watts) 17W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -20°C to 125°C (TA)
Case / Package 8-SIP
Mounting Through Hole
Win Source Part Number 047382-STRV152
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STRV152
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
STRV152 Price

STRV152 Datasheet
STRV152 Application

STRV152 Replacement
STRV152 Pdf

STRV152 Pinout
STRV152 Image

STRV152 Picture
STRV152 In Stock

STRV152 Distributor
STRV152 PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
System Controller and Bus Driver
Off-Line SMPS Current Mode Controller with integrated 650V/ 800V CoolMOS | IC OFFLINE CTRLR SMPS CM 7DIP
150
Fiber Optic LED Driver
4
TRANS NPN 20VCEO 30MA S-MINI 3P
289
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
3434
Current-Fed PWM Controllers
9
4Kbit, 2Kbit and 1Kbit 16-bit wide MICROWIRE Serial Access EEPROM with Block Protection | IC EEPROM 1K SPI 2MHZ 8SO
65

Top Sellers