We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTA306B-TR

Part No : STTA306B-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 3A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 054020-STTA306B-TR
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The STMicroelectronics STTA306B-TR is a Standard diodes, encapsulated in D-Pak Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.85V @ 3A, separately. The highest operating temperature of the STTA306B-TR is 125°C (Max). It can deliver 3A average rectified current and 20μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 054020-STTA306B-TR
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTA306B-TR
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
STTA306B-TR Price

STTA306B-TR Datasheet
STTA306B-TR Application

STTA306B-TR Replacement
STTA306B-TR Pdf

STTA306B-TR Pinout
STTA306B-TR Image

STTA306B-TR Picture
STTA306B-TR In Stock

STTA306B-TR Distributor
STTA306B-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CAP CER 11PF 50V C0G/NP0 0402
9250
IC VREF SHUNT 3V SOT23-3
46
SMPS battery charger control circuit
2
Advanced LinCMOSE HIGH-SPEED 8-BIT ANALOG-TO-DIGITAL CONVERTERS USING MODIFIED FLASH TECHNIQUES | IC ADC 8BIT FLASH 20SSOP
11
2.5 V to 5.0 V Micropower, Precision Series Mode Voltage References
2492