We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTA506B-TR

Part No : STTA506B-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 054021-STTA506B-TR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The STMicroelectronics STTA506B-TR is a Standard diodes, encapsulated in D-Pak Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.75V @ 5A, separately. The highest operating temperature of the STTA506B-TR is 150°C (Max). It can deliver 5A average rectified current and 100μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 054021-STTA506B-TR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTA506B-TR
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
STTA506B-TR Price

STTA506B-TR Datasheet
STTA506B-TR Application

STTA506B-TR Replacement
STTA506B-TR Pdf

STTA506B-TR Pinout
STTA506B-TR Image

STTA506B-TR Picture
STTA506B-TR In Stock

STTA506B-TR Distributor
STTA506B-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
N-CHANNEL SILICON POWER MOSFET
323
CONN RCPT USB 4POS 2PORT R/A
345
IC SDRAM 1GBIT 167MHZ 66TSOP
256/512/1K/2K/4K/8K x9 x2 Double Sync FIFOs
LOW POWER LOW OFFSET VOLTAGE QUAD COMPARATORS
300