We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTA806G-TR

Part No : STTA806G-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,100 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 52ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 042948-STTA806G-TR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The STMicroelectronics STTA806G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.75V @ 8A, separately. The highest operating temperature of the STTA806G-TR is 150°C (Max). It can deliver 8A average rectified current and 100μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 52ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 042948-STTA806G-TR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTA806G-TR
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
STTA806G-TR Price

STTA806G-TR Datasheet
STTA806G-TR Application

STTA806G-TR Replacement
STTA806G-TR Pdf

STTA806G-TR Pinout
STTA806G-TR Image

STTA806G-TR Picture
STTA806G-TR In Stock

STTA806G-TR Distributor
STTA806G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC PWR SWITCH N-CHAN 1:1 10QFN
2849
IC FPGA 66 I/O 100TQFP
99
DUAL/SINGLE OUTPUT DC-DC CONVERTER
10
IC OPAMP VFB 200MHZ TSOT23-5
40
Silicon Epitaxial Planar
1839
IC BATTERY CHARGER 8.4V 77-LGA
1