We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH512

Part No : STTH512
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1.2KV 5A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
110+
$0.464
$51.040
255+
$0.393
$100.215
395+
$0.381
$150.495
545+
$0.369
$201.105
705+
$0.357
$251.685
935+
$0.321
$300.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,400 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 49 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 348484-STTH512
Operating Temperature - Junction 175°C (Max)
Case / Package TO-220FPAC
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 1200V
Reverse Recovery Time (trr) 95ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 2.2V @ 5A
Current - Average Rectified (Io) 5A
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics STTH512 is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 2.2V @ 5A, separately. The highest operating temperature of the STTH512 is 175°C (Max). It can deliver 5A average rectified current and 5μA @ 1200V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 49 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 348484-STTH512
Operating Temperature - Junction 175°C (Max)
Case / Package TO-220FPAC
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 1200V
Reverse Recovery Time (trr) 95ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 2.2V @ 5A
Current - Average Rectified (Io) 5A
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH512
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
STTH512 Price

STTH512 Datasheet
STTH512 Application

STTH512 Replacement
STTH512 Pdf

STTH512 Pinout
STTH512 Image

STTH512 Picture
STTH512 In Stock

STTH512 Distributor
STTH512 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 400KHZ RRO 14SOIC
309
MULTIPLEXER DGTL 8INPUT 16SOIC
4
IC MPU I.MX35 532MHZ 400MAPBGA
10
IC REG BUCK 5V 5A TO263-7
240
High-Speed Video Multiplixer/Amplifier
IC DUAL-PHS STP-DWN CTRLR 40VQFN
1306
IC MPU MPC85XX 1.0GHZ 783FCBGA