We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUP45N03

Part No : SUP45N03
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 45A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 150 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 70 pct.
Popularity Medium
Win Source Part Number 057016-SUP45N03
Dimension TO-220-3
Case / Package TO-220AB
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 13 mOhm @ 45A, 10V
Power Dissipation (Max) 88W (Tc)
Maximum Gate-Source Voltage ±10V
Max Input Capacitance 2730pF @ 25V
Max Gate Charge 70nC @ 10V
Gate-Source Threshold Voltage 3V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 45A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
SUP45N03, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 30V drain-source breakdown voltage, 45A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUP45N03 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 70 pct.
Popularity Medium
Win Source Part Number 057016-SUP45N03
Dimension TO-220-3
Case / Package TO-220AB
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 13 mOhm @ 45A, 10V
Power Dissipation (Max) 88W (Tc)
Maximum Gate-Source Voltage ±10V
Max Input Capacitance 2730pF @ 25V
Max Gate Charge 70nC @ 10V
Gate-Source Threshold Voltage 3V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 45A (Tc)
Drain-Source Breakdown Voltage 30V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP45N03
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
SUP45N03 Price

SUP45N03 Datasheet
SUP45N03 Application

SUP45N03 Replacement
SUP45N03 Pdf

SUP45N03 Pinout
SUP45N03 Image

SUP45N03 Picture
SUP45N03 In Stock

SUP45N03 Distributor
SUP45N03 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT TRANSIENT (VOLTAGE SUPPRESSOR VOLTAGE - 5.0 to 220 Volts 1500 Watt Peak Power Pulse)
150
CONN HEAT SINK FOR SFP CAGE
2
Low Noise Amplifier 1.5 - 1.6 GHz
10
MOSFET N-CH 200V 61A D2PAK
62