Search
Filters

SUP70N03-09BP

Part No :
SUP70N03-09BP
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 70A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,039 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 19nC @ 5V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 93W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 057023-SUP70N03-09BP
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
SUP70N03-09BP, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 30V drain-source breakdown voltage, 70A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. SUP70N03-09BP is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 19nC @ 5V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 93W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 057023-SUP70N03-09BP
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP70N03-09BP
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
SUP70N03-09BP Price

SUP70N03-09BP Datasheet
SUP70N03-09BP Application

SUP70N03-09BP Replacement
SUP70N03-09BP Pdf

SUP70N03-09BP Pinout
SUP70N03-09BP Image

SUP70N03-09BP Picture
SUP70N03-09BP In Stock

SUP70N03-09BP Distributor
SUP70N03-09BP Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
2351
TXRX ETHERNET SGL RGMII TO CU / B1 Production Rev, RGMII to co
10

Top Sellers