We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUP85N03-04P-E3

Part No : SUP85N03-04P-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 85A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 952 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 90nC @ 10V
Max Input Capacitance 4500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 166W (Tc)
Maximum Rds On at Id,Vgs 4.3 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 057026-SUP85N03-04P-E3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
SUP85N03-04P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 30V drain-source breakdown voltage, 85A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUP85N03-04P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 90nC @ 10V
Max Input Capacitance 4500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 166W (Tc)
Maximum Rds On at Id,Vgs 4.3 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 057026-SUP85N03-04P-E3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP85N03-04P-E3
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
SUP85N03-04P-E3 Price

SUP85N03-04P-E3 Datasheet
SUP85N03-04P-E3 Application

SUP85N03-04P-E3 Replacement
SUP85N03-04P-E3 Pdf

SUP85N03-04P-E3 Pinout
SUP85N03-04P-E3 Image

SUP85N03-04P-E3 Picture
SUP85N03-04P-E3 In Stock

SUP85N03-04P-E3 Distributor
SUP85N03-04P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Field-Effect Transistor Silicon N-Channel MOS Type
20
IC MCU 8BIT 60KB FLASH 44LQFP
330
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
5
TVS DIODE 15VWM 31.8VC SOD323
683
DIODE ZENER 3.9V 1W PMDS
397
FIXED IND 820NH 130MA 1.4 OHM
2000