Search
Filters

SUP85N03-04P

Part No :
SUP85N03-04P
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 85A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 135 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 90nC @ 10V
Max Input Capacitance 4500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 166W (Tc)
Maximum Rds On at Id,Vgs 4.3 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 057025-SUP85N03-04P
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
SUP85N03-04P, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 30V drain-source breakdown voltage, 85A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. SUP85N03-04P is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 90nC @ 10V
Max Input Capacitance 4500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 166W (Tc)
Maximum Rds On at Id,Vgs 4.3 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 057025-SUP85N03-04P
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP85N03-04P
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
SUP85N03-04P Price

SUP85N03-04P Datasheet
SUP85N03-04P Application

SUP85N03-04P Replacement
SUP85N03-04P Pdf

SUP85N03-04P Pinout
SUP85N03-04P Image

SUP85N03-04P Picture
SUP85N03-04P In Stock

SUP85N03-04P Distributor
SUP85N03-04P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC TXRX RS-485 8-SOIC
1260
IC FLASH 32MBIT 70NS 48TSOP
110
FullFlex Synchronous SDR Dual Port SRAM Commercial and Industrial temperature
DIODE ZENER 30V 200MW UMD2
10055
N-Channel EnhancementMode PowerMos.FET
3008

Top Sellers