We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SUP90N15-18P-E3

Part No : SUP90N15-18P-E3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 90A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 190 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4180pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 057030-SUP90N15-18P-E3
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
SUP90N15-18P-E3, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 150V drain-source breakdown voltage, 90A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. SUP90N15-18P-E3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 4180pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 375W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 057030-SUP90N15-18P-E3
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SUP90N15-18P-E3
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
SUP90N15-18P-E3 Price

SUP90N15-18P-E3 Datasheet
SUP90N15-18P-E3 Application

SUP90N15-18P-E3 Replacement
SUP90N15-18P-E3 Pdf

SUP90N15-18P-E3 Pinout
SUP90N15-18P-E3 Image

SUP90N15-18P-E3 Picture
SUP90N15-18P-E3 In Stock

SUP90N15-18P-E3 Distributor
SUP90N15-18P-E3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
±1% Accuracy, Low-Power, +3V and +5V μP Supervisory Circuits
IC SYNTHESIZER PLL DL INP 20SSOP
19
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
68383
FIXED IND 4.7UH 4.8A 16.5 MOHM
101
IC ADC 12BIT 1MSPS SAR SOT23-6
6