Search
Filters

MTC600-48RR16S9J

MODULE POWER 600W 48VIN 16CH
rohs
Availability: 880 In Stock
The MTC600-48RR16S9J is defined as External/Internal(Off - Board) DCDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of MTC600-48RR16S9J is Artesyn Embedded Technologies. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MTC600-48RR16S9J is 357204. More detailed data for MTC600-48RR16S9J, feel free to contact us.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Mounting Rack Mount
Dimension 7.37" L x 2.34" W x 2.89" H (187.2mm x 59.4mm x 73.4mm)
Temperature Range - Operating -5°C to 45°C
Applications ITE (Commercial)
Approvals CSA, cUL, UL, VDE
Current - Output (Max) 7.6A, 250mA
Win Source Part Number 047901-TC6004
Nominal Output Voltage 2 3.3V
Nominal Output Voltage 1 12.95V
Number of Outputs 2
Maximum Input Voltage -72V
Minimum Input Voltage -39.5V
Type Isolated
Status Obsolete(EOL)
Packaging Bulk
Manufacturer Artesyn Embedded Technologies
Power (Watts) 600W
Categories Power Supplies - External/Internal (Off-Board)
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
Mounting Rack Mount
Dimension 7.37" L x 2.34" W x 2.89" H (187.2mm x 59.4mm x 73.4mm)
Temperature Range - Operating -5°C to 45°C
Applications ITE (Commercial)
Approvals CSA, cUL, UL, VDE
Current - Output (Max) 7.6A, 250mA
Win Source Part Number 047901-TC6004
Nominal Output Voltage 2 3.3V
Nominal Output Voltage 1 12.95V
Number of Outputs 2
Maximum Input Voltage -72V
Minimum Input Voltage -39.5V
Type Isolated
Status Obsolete(EOL)
Packaging Bulk
Manufacturer Artesyn Embedded Technologies
Power (Watts) 600W
Categories Power Supplies - External/Internal (Off-Board)
MTC600-48RR16S9J Price

MTC600-48RR16S9J Datasheet
MTC600-48RR16S9J Application

MTC600-48RR16S9J Replacement
MTC600-48RR16S9J Pdf

MTC600-48RR16S9J Pinout
MTC600-48RR16S9J Image

MTC600-48RR16S9J Picture
MTC600-48RR16S9J In Stock

MTC600-48RR16S9J Distributor
MTC600-48RR16S9J External/Internal(Off - Board) DCDC Converters

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 3A SYNC 8SO
700
DUAL OPERATIONAL AMPLIFIERS
13506
FUSE RESETTABLE 6V 350MA 0805
58000
IC REG LDO ADJ 1.6A TO263
1700
EZBuck TM 3A Simple Buck Regulator
1943
N-CHANNEL 30V - 0.0075 W - 60A DPAK/IPAK STripFET III POWER MOSFET
50