Search
Filters

TK1-L2-4.5V

RELAY GEN PURPOSE SPDT 2A 4.5V
Manufacturer: Panasonic
rohs
Availability: 1 In Stock
Panasonic TK1-L2-4.5V is available at WIN SOURCE. Please review product page below for detailed information, including TK1-L2-4.5V price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TK1-L2-4.5V to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Latching, Dual Coil
Coil Current 44.5mA
Coil Voltage 4.5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 2A
Switching Voltage 220VDC - Max
Turn On Voltage (Max) 3.38 VDC
Operate Time 3ms
Release Time 2ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 200 mW
Coil Resistance 101.2 Ohms
Temperature Range - Operating -40°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 367029-TK1-L2-4.5V
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Latching, Dual Coil
Coil Current 44.5mA
Coil Voltage 4.5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 2A
Switching Voltage 220VDC - Max
Turn On Voltage (Max) 3.38 VDC
Operate Time 3ms
Release Time 2ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 200 mW
Coil Resistance 101.2 Ohms
Temperature Range - Operating -40°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 367029-TK1-L2-4.5V
TK1-L2-4.5V Price

TK1-L2-4.5V Datasheet
TK1-L2-4.5V Application

TK1-L2-4.5V Replacement
TK1-L2-4.5V Pdf

TK1-L2-4.5V Pinout
TK1-L2-4.5V Image

TK1-L2-4.5V Picture
TK1-L2-4.5V In Stock

TK1-L2-4.5V Distributor
TK1-L2-4.5V Signal Relays,Up to 2 Amps

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO PWR 20W STER 17SIL
6676
BOX ABS GRAY 6.3"L X 3.57"W
6221
IC ADC SERIAL 12BIT 2.7V 8-SOIC
5744
IC FLASH 512KBIT 70NS 32PLCC
3023
Quad General Purpose, Low Voltage, Low Power Rail-to-Rail Output Operational Amplifiers
15