Search
Filters

TN2-12V

RELAY GEN PURPOSE DPDT 1A 12V
Manufacturer: Panasonic
rohs
Availability: 1 In Stock
Panasonic TN2-12V is available at WIN SOURCE. Please review product page below for detailed information, including TN2-12V price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TN2-12V to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Non Latching
Coil Current 11.7mA
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1A
Switching Voltage 125VAC, 110VDC - Max
Turn On Voltage (Max) 9 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 3ms
Release Time 3ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 140 mW
Coil Resistance 1.03 kOhms
Temperature Range - Operating -40°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 374388-TN2-12V
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Non Latching
Coil Current 11.7mA
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1A
Switching Voltage 125VAC, 110VDC - Max
Turn On Voltage (Max) 9 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 3ms
Release Time 3ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 140 mW
Coil Resistance 1.03 kOhms
Temperature Range - Operating -40°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 374388-TN2-12V
TN2-12V Price

TN2-12V Datasheet
TN2-12V Application

TN2-12V Replacement
TN2-12V Pdf

TN2-12V Pinout
TN2-12V Image

TN2-12V Picture
TN2-12V In Stock

TN2-12V Distributor
TN2-12V Signal Relays,Up to 2 Amps

Image
Mfr.Part No
Description
Stock
2.25MHz 400mA/600mA Dual Step-Down Converter In Small 3x3mm QFN Package
123
T1/E1/J1 3.3 V Single Chip Transceiver
2
IC OPAMP GP 15MHZ RRO 8SOIC
1771
TVS DIODE 12VWM POWERMITE
6000
600000
Half-Bridge Driver
723
RES ARRAY 4 RES 1K OHM 8SOIC
7010
MOSFET 2N-CH 20V 2.1A 6TSOP
26050