Search
Filters

TRC101

Part No : TRC101
Catalog : RF Transceiver ICs
Description : RFIC TRANCEIVER DEVELOPMENT KIT
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
$1.898
$56.940
65+
$1.606
$104.390
100+
$1.558
$155.800
135+
$1.509
$203.715
175+
$1.460
$255.500
230+
$1.314
$302.220
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories RF/IF and RFID
Manufacturer Murata Electronics North America
Status Obsolete(EOL)
Type TxRx Only
Frequency 300MHz ~ 1GHz
Case / Package TSSOP16
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.2 V to 5.4 V
Win Source Part Number 380743-TRC101
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance

TRC is a highly integrated single chip, zero-IF, multi-channel, low power radio frequency (RF) transceiver. It is an ideal fit for low cost, high volume, two way short-range wireless applications for use in the unlicensed 300-1000 MHz frequency bands. All critical RF and baseband functions are completely integrated in the chip, thus minimizing external component count and simplifying and speeding design-ins. Use of a low cost, generic 10MHz crystal and a low-cost microcontroller is all that is needed to create a complete link. The TRC101 also incorporates different sleep modes to reduce overall current consumption makes it ideal for various short ranges radio applications.

TRC101 Transceiver Tutorial

Products specifications
ECAD Module
Categories RF/IF and RFID
Manufacturer Murata Electronics North America
Status Obsolete(EOL)
Type TxRx Only
Frequency 300MHz ~ 1GHz
Case / Package TSSOP16
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.2 V to 5.4 V
Win Source Part Number 380743-TRC101
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TRC101
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
TRC101 Price

TRC101 Datasheet
TRC101 Application

TRC101 Replacement
TRC101 Pdf

TRC101 Pinout
TRC101 Image

TRC101 Picture
TRC101 In Stock

TRC101 Distributor
TRC101 RF Transceiver ICs

Image
Mfr.Part No
Description
Stock
DIODE ZENER ARRAY 15V SOT23
300
MARKER Z CHEVRON MINUS SYMB WH
1
FUSE BOARD MNT 500MA 32VAC 50VDC
1500
DIODE ARRAY SCHOTTKY 20V SOT23-3
236
HMOS PARALLEL INTERFACE/TIMER
883
DIODE (CWITCHING TYPE POWER SUPPLY APPLICATION)
400

Top Sellers