Search
Filters

UN2112-(TX)

Part No : UN2112-(TX)
Manufacturer : Panasonic
Catalog : Transistors(BJT) - Single,Pre - Biased
Description : TRANS PREBIAS PNP 200MW MINI3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,560 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 80MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package Mini3-G1
Win Source Part Number 053249-UN2112-(TX)
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Panasonic UN2112-(TX) is available at WIN SOURCE. Please review product page below for detailed information, including UN2112-(TX) price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UN2112-(TX) to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 80MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package Mini3-G1
Win Source Part Number 053249-UN2112-(TX)
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UN2112-(TX)
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
UN2112-(TX) Price

UN2112-(TX) Datasheet
UN2112-(TX) Application

UN2112-(TX) Replacement
UN2112-(TX) Pdf

UN2112-(TX) Pinout
UN2112-(TX) Image

UN2112-(TX) Picture
UN2112-(TX) In Stock

UN2112-(TX) Distributor
UN2112-(TX) Transistors(BJT) - Single,Pre - Biased

Image
Mfr.Part No
Description
Stock
IC FPGA 193 I/O 240HQFP
26
2.0A SBR Super Barrier Rectifier
5000
IC DVR 9 BALL W-CSP
9000
Shielded Power Inductors LPS4018
2785
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT | IC REG LINEAR 4.5V 100MA 8SO
920
IC ADC AUD 120DB 192KHZ 24-TSSOP
281
Low Voltage Quad Buffer with 3-STATE Outputs | IC BUFFER NON-INVERT 3.6V 14SOP
15
128K x8 bit Low Power CMOS Static RAM
87

Top Sellers