Search
Filters

UPD78F0453GB-GAH-AX

Part No : UPD78F0453GB-GAH-AX
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 32KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 40 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor 78K/0
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 46
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-TQFP
Win Source Part Number 053007-UPD78F0453GB-GAH-AX
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
The Renesas Electronics America UPD78F0453GB-GAH-AX, a 8-Bit microcontrollers, offers 32KB (32K x 8) of FLASH program memory, with 46 i/o ports. The core processor of the UPD78F0453GB-GAH-AX is 78K/0, operated with a 10MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor 78K/0
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 46
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-TQFP
Win Source Part Number 053007-UPD78F0453GB-GAH-AX
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UPD78F0453GB-GAH-AX
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
UPD78F0453GB-GAH-AX Price

UPD78F0453GB-GAH-AX Datasheet
UPD78F0453GB-GAH-AX Application

UPD78F0453GB-GAH-AX Replacement
UPD78F0453GB-GAH-AX Pdf

UPD78F0453GB-GAH-AX Pinout
UPD78F0453GB-GAH-AX Image

UPD78F0453GB-GAH-AX Picture
UPD78F0453GB-GAH-AX In Stock

UPD78F0453GB-GAH-AX Distributor
UPD78F0453GB-GAH-AX Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
90
IC EPROM UV 8MBIT 120NS 32CDIP
1
PNP general purpose transistors
231222
IC DGTL RCVR 96KHZ 28-TSSOP
61
FIXED IND 2.7UH 290MA 1.1 OHM
200
8-Bit Microcontroller with 8K Bytes Flash

Top Sellers