Search
Filters

X4045S8IZ-4.5A

IC CPU SUPERV 4K EEPROM 8-SOIC
Manufacturer: Intersil
rohs
Availability: 4,000 In Stock
The X4045S8IZ-4.5A, Simple Reset/Power-On Reset, is brought into production by Intersil, included in PMIC - Supervisors category. Each device is available in a small 8-SOIC package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 4.62V threshold voltage, which monitors 1 system supply voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 052327-X4045S8IZ-4.5A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 052327-X4045S8IZ-4.5A
X4045S8IZ-4.5A Price

X4045S8IZ-4.5A Datasheet
X4045S8IZ-4.5A Application

X4045S8IZ-4.5A Replacement
X4045S8IZ-4.5A Pdf

X4045S8IZ-4.5A Pinout
X4045S8IZ-4.5A Image

X4045S8IZ-4.5A Picture
X4045S8IZ-4.5A In Stock

X4045S8IZ-4.5A Distributor
X4045S8IZ-4.5A PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
0.5-A, 42-V Input, Step-Down SWIFT Converter
1500
Ultra low gate charge
160
TRANSISTOR (POWER AMPLIFIER, SWITCHING APPLICATIONS)
3198
IC REG BUCK ADJ 3A SYNC 20HTSSOP
4675
IC MCU 8BIT 8KB FLASH 48TSSOP
3621
IC REG BUCK ADJ 3A SYNC 16QFN
483
LIN System Basis Chip with DC Motor Pre-driver and Current
11389