Search
Filters

XC0900A-03SR

COUPLER 90DEG 811-1000MHZ 3DB
Manufacturer: Anaren
rohs
Availability: 5,722 In Stock
The XC0900A-03SR is defined as RF Directional Coupler ,included in RF/IF and RFID group. The designer and manufactured of XC0900A-03SR is Anaren. It is available in WIN SOURCE Shenzhen warehouse. The storage code of XC0900A-03SR is 404400. More detailed data for XC0900A-03SR, feel free to contact us.
Products specifications
Categories RF/IF and RFID
Manufacturer Anaren
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 811MHz to 1GHz
Coupling Factor 3dB
Applications AMPS
Insertion Loss 0.15dB
Maximum Power Dissipation 175W
Isolation 23dB
Return Loss 24.9dB
Case / Package SMD
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 043791-XC0900A-03SR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories RF/IF and RFID
Manufacturer Anaren
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 811MHz to 1GHz
Coupling Factor 3dB
Applications AMPS
Insertion Loss 0.15dB
Maximum Power Dissipation 175W
Isolation 23dB
Return Loss 24.9dB
Case / Package SMD
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 043791-XC0900A-03SR
XC0900A-03SR Price

XC0900A-03SR Datasheet
XC0900A-03SR Application

XC0900A-03SR Replacement
XC0900A-03SR Pdf

XC0900A-03SR Pinout
XC0900A-03SR Image

XC0900A-03SR Picture
XC0900A-03SR In Stock

XC0900A-03SR Distributor
XC0900A-03SR RF Directional Coupler

Image
Mfr.Part No
Description
Stock
60 V, 2.7 A PNP low VCEsat (BISS) transistor
77000
TRANS NPN 20V 3.5A E-LINE
16000
IC CLK BUFFER 1:4 27MHZ 8SOIC
560
N-Channel Enhancement Mode Field Effect Transistor
2527
TRANS PNP 400V 0.5A E-LINE
4000
0.01 to 3.0 GHz SPDT SWITCH
1000
Single-Channel, 1024-Position, Digital Rheostat with I2C Interface and 50-TP Memory
1000