The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

307M-02ILF

Part No 307M-02ILF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK SOURCE SRL PROGR 16-SOIC
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
Pricing & Ordering $14.289 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$22.3260
$66.978
6+
$18.3190
$109.914
9+
$17.7470
$159.723
12+
$17.1740
$206.088
16+
$16.6020
$265.632
21+
$14.8840
$312.564
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,200 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
Part Status Obsolete(EOL)
Type Clock Generator
PLL Yes with Bypass
Input Clock, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 180MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 763086-307M-02ILF
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Quantity per package 48
Family Name 307M-02
Introduction Date May 22, 1999
ECCN EAR99
Country of Origin China, Indonesia, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
NB3N502DR2G;   NB3N502D;  PB3N502DG; 

Description

The IDT Clock Generator is a high-performance clock generator that is designed to provide a stable and accurate clock signal. It is a single circuit device that comes in a 16-SOIC package. The clock generator has a maximum frequency of 180MHz and supports various input types such as clock and crystal. The device has an output of LVCMOS and supports PLL with bypass. It is a medium popularity device with a limited supply and demand status. The IDT Clock Generator operates in a temperature range of -40°C ~ 85°C and requires an operating voltage of 3 V ~ 5.5 V.