The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

840NT4-01NLGI

Part No 840NT4-01NLGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 48VFQFPN / nullEthernet & USB Clock Generator for Freescale B4/T4-based Systems
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
Pricing & Ordering $23.817 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$36.3810
$72.762
4+
$29.8510
$119.404
6+
$28.9180
$173.508
8+
$27.9850
$223.880
10+
$27.0530
$270.530
13+
$24.2540
$315.302
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,400 pieces
MOQ: 2 pcs
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
Manufacturer IDT, Integrated Device Technology Inc
Type Clock Generator
PLL Yes
Input LVPECL, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Limited
Win Source Part Number 809949-840NT4-01NLGI

Description

The 840NT4-01NLGI is a limited supply electronic component manufactured by IDT, Integrated Device Technology Inc. It is a medium popular component with a fake threat in the open market of 83%. The Win Source Part Number of this component is 809949-840NT4-01NLGI. It is a clock generator type component with a maximum frequency of 125MHz. This component has a number of circuits of 1 and is mounted on SMD. It is suitable for various applications in the electronics industry and has a supply voltage range of 2.375V to 3.465V.