Search
Filters

9DB104BGLF

Part No :
9DB104BGLF
Catalog :
Clock/Timing - Application Specific
Description :
IC BUFFER 4OUTPUT DIFF 28-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 560 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
PLL Yes
Main Purpose PCI Express (PCIe)
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 220MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 766563-9DB104BGLF
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Family Name 9DB104
Introduction Date May 06, 2003
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
9DB104BG; 9DB104BGT; 9DB104BFLF; 
IDT, Integrated Device Technology Inc 9DB104BGLF is available at WIN SOURCE. Please review product page below for detailed information, including 9DB104BGLF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 9DB104BGLF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
PLL Yes
Main Purpose PCI Express (PCIe)
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 220MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 766563-9DB104BGLF
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Family Name 9DB104
Introduction Date May 06, 2003
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
9DB104BG; 9DB104BGT; 9DB104BFLF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 9DB104BGLF
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
9DB104BGLF Price

9DB104BGLF Datasheet
9DB104BGLF Application

9DB104BGLF Replacement
9DB104BGLF Pdf

9DB104BGLF Pinout
9DB104BGLF Image

9DB104BGLF Picture
9DB104BGLF In Stock

9DB104BGLF Distributor
9DB104BGLF Clock/Timing - Application Specific

Image
Mfr.Part No
Description
Stock
IC FILTER 5KHZ BESSEL LOW P 8DIP
150
CAP FILM 0.1UF 10% 1.25KVDC RAD
200
FM IF DETECTION IC FOR PAGER(BUILT-IN 2ND MIX)
42
Quad Digitally Controlled Potentiometer (XDCP) | IC DGTL POT 10KOHM 64TAP 20DIP
6
DIODE MODULE 45V 300A TO244
1
IC TRANSCVR TRI-ST 8BIT 20TSSOP
402
OSC PROG LVCMOS 2.8V EN/DS SMD
32

Top Sellers