Search
Filters

IDT7164S35YGI8

Part No : IDT7164S35YGI8
Catalog : Memory
Description : IC SRAM 64KBIT 35NS 28SOJ
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,657 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 62 pct.
Popularity Medium
Case / Package 28-SOJ
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Memory Size 64Kb (8K x 8)
Technology SRAM - Asynchronous
Memory Format SRAM
Memory Type Volatile
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer IDT, Integrated Device Technology Inc
Categories Integrated Circuits
Access Time 35ns
Win Source Part Number 1044971-IDT7164S35YGI8
The IDT7164S35YGI8, categoried into Memory classification, is manufactured on IDT, Integrated Device Technology Inc, supplied in a 28-SOJ. The IDT7164S35YGI8 is a 64Kb (8K x 8) SRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 62 pct.
Popularity Medium
Case / Package 28-SOJ
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Memory Size 64Kb (8K x 8)
Technology SRAM - Asynchronous
Memory Format SRAM
Memory Type Volatile
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer IDT, Integrated Device Technology Inc
Categories Integrated Circuits
Access Time 35ns
Win Source Part Number 1044971-IDT7164S35YGI8
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IDT7164S35YGI8
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
IDT7164S35YGI8 Price

IDT7164S35YGI8 Datasheet
IDT7164S35YGI8 Application

IDT7164S35YGI8 Replacement
IDT7164S35YGI8 Pdf

IDT7164S35YGI8 Pinout
IDT7164S35YGI8 Image

IDT7164S35YGI8 Picture
IDT7164S35YGI8 In Stock

IDT7164S35YGI8 Distributor
IDT7164S35YGI8 Memory

Image
Mfr.Part No
Description
Stock
DIODE ZENER 6.8V 550MW SOD323F
30
IC SUPERVISOR 4.63V SOT23-3
910
VARISTOR 25V 30A 0603
500
PROGRAMMABLE CONTROLLERS AC/DC-INPUT MODULE PC CARD MODEM(PCMCIA)
7285
1-OF-8 DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS
200
MOSFET N-CH 20V 2.3A SOT-23
4310
IC SELECTOR MUX QUAD 2-1 16-SOIC
81
IC REG DL BUCK/LINEAR 10MSOP
135
SENSOR TEMPERATURE I2C 8SOIC
1033

Top Sellers