The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IDT74FCT374CTPYG

Part No IDT74FCT374CTPYG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Series 74FCT
Packaging Tube
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 5.2ns @ 5V, 50pF
Current - Output High, Low 15mA, 48mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 1mA
Input Capacitance 6pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 776641-IDT74FCT374CTPYG
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited

Description

This electronic component is an integrated circuit categorized under the Win Source Part Number 776641-IDT74FCT374CTPYG. The component is part of the 74FCT series and is designed as a D-type flip-flop. The component has a tri-state, non-inverted output type and a current output high, low of 15mA, 48mA. The component has a maximum propagation delay of 5.2ns @ 5V, 50pF, and an input capacitance of 6pF. The component is obsolete (EOL), and the supply and demand status are limited. The component is an excellent choice for electronic enthusiasts who want to build high-performance integrated circuits.