The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

STGP10NB60SFP

Part No STGP10NB60SFP
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 23A 25W TO220
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
Pricing & Ordering $8.373 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.1870
$50.935
12+
$8.3590
$100.308
19+
$8.0970
$153.843
26+
$7.8360
$203.736
34+
$7.5750
$257.550
45+
$6.7910
$305.595
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,500 pieces
MOQ: 5 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 23A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 1.75V @ 15V, 10A
Maximum Power Dissipation 25W
Total Switching Energy(Ets) 600μJ (on), 5mJ (off)
Input Type Standard
Gate Charge 33nC
Turn-on and Turn-off delay time 700ns/1.2μs
Testing Conditions 480V, 10A, 1 kOhm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 212280-STGP10NB60SFP
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance

Description

STGP10NB60SFP - IGBT from STMicroelectronics

The STGP10NB60SFP is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. Designed for a wide range of applications, this IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. The STGP10NB60SFP is particularly well-suited for high-efficiency switching applications such as motor drives, uninterruptible power supplies (UPS), and power factor correction circuits.

Key Features:

  • Voltage Rating: The device is rated for a collector-emitter voltage of 600V, making it suitable for mid-range power applications.
  • Current Handling: With a continuous collector current of 10A, the STGP10NB60SFP can handle significant power levels, making it versatile for various electrical circuits.
  • Low On-State Voltage: The device offers a low on-state voltage drop, which enhances efficiency by minimizing conduction losses.
  • High-Speed Switching: The IGBT is designed for high-speed switching, which is essential for reducing switching losses and improving the performance of power electronic systems.
  • Maximum Junction Temperature: It can operate at a maximum junction temperature of 150°C, ensuring reliability and performance even under thermal stress.

Applications:

The STGP10NB60SFP is ideal for a diverse array of applications, including but not limited to:

  • AC/DC converters
  • DC/AC inverters
  • Motor control systems
  • Power management systems
  • Switched-mode power supplies

Quality and Reliability:

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGP10NB60SFP is no exception, with rigorous testing and quality control measures in place to ensure that it meets the demanding requirements of the electronics industry.

For technical specifications, application notes, and further information, engineers and designers are encouraged to consult the datasheet and support documentation provided by STMicroelectronics. This ensures the correct and safe integration of the STGP10NB60SFP into their electronic designs.