Search
Filters

AUIPS6011RTRL

IC SW IPS 1CH HIGH SIDE DPAK-5
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
The AUIPS6011RTRL devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in D-Pak package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 5.6A of continuous load current,with wide input voltage operation from 36V (Max) and 11 mOhm RDS(on) Typ.The AUIPS6011RTRL offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature.
Quantity
Price
Ext. Price
15+
$3.709
$55.635
35+
$2.928
$102.480
115+
$2.636
$303.140
Availability: 100 In Stock
This product has a minimum quantity of 15
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 5.6A
Rds On (Typ) 11 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1020667-AUIPS6011RTRL
ECCN EAR99
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 5.6A
Rds On (Typ) 11 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1020667-AUIPS6011RTRL
ECCN EAR99
AUIPS6011RTRL Price

AUIPS6011RTRL Datasheet
AUIPS6011RTRL Application

AUIPS6011RTRL Replacement
AUIPS6011RTRL Pdf

AUIPS6011RTRL Pinout
AUIPS6011RTRL Image

AUIPS6011RTRL Picture
AUIPS6011RTRL In Stock

AUIPS6011RTRL Distributor
AUIPS6011RTRL PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 9A 6DFN
42000
Quad. S-R Latches
6
DynaForceTM 120 and 160 Amp Alternators
365
36V, Low Loss PowerPathTM Controller for Large PFETs
8