Search
Filters

AUIPS6021RTRL

IC SW IPS 1CH HIGH SIDE DPAK-5
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
The AUIPS6021RTRL devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in D-Pak package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 3.9A of continuous load current,with wide input voltage operation from 36V (Max) and 24 mOhm RDS(on) Typ.The AUIPS6021RTRL offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature.
Quantity
Price
Ext. Price
20+
$2.853
$57.060
45+
$2.253
$101.385
150+
$2.028
$304.200
Availability: 2,381 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 20 pcs
Products specifications
Alternative Parts
(Cross-Reference)
uPD166009AT1F-E1-AY; uPD166021AT1F-E1-AY; uPD166009T1F-E1-AY;  
Estimated EOL Date Obsolete
Halogen Free Compliant
Country of Origin Mexico
ECCN EAR99
Introduction Date September 12, 2011
Family Name AUIPS6021
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package D-Pak
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Features Auto Restart
Input Type Non-Inverting
Rds On (Typ) 24 mOhm
Supply Voltage - Operating Not Required
Voltage - Load 36V (Max)
Output Type N-Channel
Number of Outputs 1
Switch Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits
Current - Output (Max) 3.9A
Win Source Part Number 1020669-AUIPS6021RTRL
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Alternative Parts
(Cross-Reference)
uPD166009AT1F-E1-AY; uPD166021AT1F-E1-AY; uPD166009T1F-E1-AY;  
Estimated EOL Date Obsolete
Halogen Free Compliant
Country of Origin Mexico
ECCN EAR99
Introduction Date September 12, 2011
Family Name AUIPS6021
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package D-Pak
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Features Auto Restart
Input Type Non-Inverting
Rds On (Typ) 24 mOhm
Supply Voltage - Operating Not Required
Voltage - Load 36V (Max)
Output Type N-Channel
Number of Outputs 1
Switch Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits
Current - Output (Max) 3.9A
Win Source Part Number 1020669-AUIPS6021RTRL
AUIPS6021RTRL Price

AUIPS6021RTRL Datasheet
AUIPS6021RTRL Application

AUIPS6021RTRL Replacement
AUIPS6021RTRL Pdf

AUIPS6021RTRL Pinout
AUIPS6021RTRL Image

AUIPS6021RTRL Picture
AUIPS6021RTRL In Stock

AUIPS6021RTRL Distributor
AUIPS6021RTRL PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
CCD Linear Image Sensor
4440
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
8996
Dual D-Type Positive-Edge-Triggered Flip-Flops
1000
TVS DIODE 15VWM 30VC
1066
THYRISTOR SCR 25A 50V TO220AB
6543
IC GATE MULTIFUNCT CONF SC-88
30000
IC FLASH
175