Search
Filters

AUIPS6031STRL

IC SW IPS 1CH HIGH SIDE D2PAK-5
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
20+
$2.836
$56.720
50+
$2.127
$106.350
160+
$1.915
$306.400
Availability: 1 In Stock
This product has a minimum quantity of 20
The AUIPS6031STRL devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in D2PAK package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 3.1A of continuous load current,with wide input voltage operation from 36V (Max) and 46 mOhm RDS(on) Typ.The AUIPS6031STRL offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3.1A
Rds On (Typ) 46 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D2PAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1020671-AUIPS6031STRL
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3.1A
Rds On (Typ) 46 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D2PAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1020671-AUIPS6031STRL
AUIPS6031STRL Price

AUIPS6031STRL Datasheet
AUIPS6031STRL Application

AUIPS6031STRL Replacement
AUIPS6031STRL Pdf

AUIPS6031STRL Pinout
AUIPS6031STRL Image

AUIPS6031STRL Picture
AUIPS6031STRL In Stock

AUIPS6031STRL Distributor
AUIPS6031STRL PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC SENSOR LASER OVATION 42-QFN
197
TVS DIODE 5.5VWM 15VC 16TSSOP
3721
IC MCU 16BIT 256KB FLASH 100QFP
686
IC SYNC SEPARATOR HD/SD 8-SOIC
6100
SWITCHING P-CHANNEL POWER MOS FET INDUSTRIAL USE
1800