Search
Filters

AUIPS7111STRL

Part No : AUIPS7111STRL
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DVR CURRENT SENSE 1CH D2PAK-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 8 V to 50 V
Supply Voltage - Operating Not Required
Current - Output (Max) 10A
Rds On (Typ) 6 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D2PAK
Win Source Part Number 1020678-AUIPS7111STRL
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
The AUIPS7111STRL devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in D2PAK package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 10A of continuous load current,with wide input voltage operation from 8 V to 50 V and 6 mOhm RDS(on) Typ.The AUIPS7111STRL offers fault protection functionality by Current Limiting (Fixed), Over Temperature.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 8 V to 50 V
Supply Voltage - Operating Not Required
Current - Output (Max) 10A
Rds On (Typ) 6 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D2PAK
Win Source Part Number 1020678-AUIPS7111STRL
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AUIPS7111STRL
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
AUIPS7111STRL Price

AUIPS7111STRL Datasheet
AUIPS7111STRL Application

AUIPS7111STRL Replacement
AUIPS7111STRL Pdf

AUIPS7111STRL Pinout
AUIPS7111STRL Image

AUIPS7111STRL Picture
AUIPS7111STRL In Stock

AUIPS7111STRL Distributor
AUIPS7111STRL PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
SYNCHRONOUS ETHERNET/TELECOM JITTER ATTENUATING CLOCK MULTIPLIER
5
Differential Video Amplifier with Common Mode Sync Encoder and Serial Digital Interface
602
TRANS NPN 12V 0.5A SSMINI-3
2590
8 Megabit (1 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
158
LOW-POWER, DUAL-OUTPUT, CURRENT-MODE PWM CONTROLLER
1
LED Driver IC
136

Top Sellers