Search
Filters

AUIPS7121RTRL

Part No : AUIPS7121RTRL
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DVR CURRENT SENSE 1CH D2PAK-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.8A
Rds On (Typ) 24 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 150°C
Case / Package D-Pak
Win Source Part Number 1020679-AUIPS7121RTRL
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The AUIPS7121RTRL devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in D-Pak package and operated over the extended (-40°C to 150°C) temperature range. It provides up to 3.8A of continuous load current,with wide input voltage operation from 6 V to 60 V and 24 mOhm RDS(on) Typ.The AUIPS7121RTRL offers fault protection functionality by Current Limiting (Fixed), Over Temperature.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.8A
Rds On (Typ) 24 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 150°C
Case / Package D-Pak
Win Source Part Number 1020679-AUIPS7121RTRL
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AUIPS7121RTRL
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
AUIPS7121RTRL Price

AUIPS7121RTRL Datasheet
AUIPS7121RTRL Application

AUIPS7121RTRL Replacement
AUIPS7121RTRL Pdf

AUIPS7121RTRL Pinout
AUIPS7121RTRL Image

AUIPS7121RTRL Picture
AUIPS7121RTRL In Stock

AUIPS7121RTRL Distributor
AUIPS7121RTRL PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
VARISTOR 430V 10KA DISC 20MM
340
IC REG LDO ADJ 3A TO263-3
119
Arithmetic Controller Engine (ACEx) for Low Power Applications
946
IC MCU 8BIT 64KB FLASH 44QFP
99
IC SCHMITT TRIG INV HEX 14-SOIC
161

Top Sellers