Search
Filters

AUIRFN8403TR

Part No : AUIRFN8403TR
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 95A 8PQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 95A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 100μA
Max Gate Charge 98nC @ 10V
Max Input Capacitance 3174pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4.3W (Ta), 94W (Tc)
Maximum Rds On at Id,Vgs 3.3 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PQFN (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1020741-AUIRFN8403TR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
AUIRFN8403TR, produced by Infineon Technologies, is a N-Channel MOSFET transistor in 8-PQFN (5x6) SMD (SMT) package. The features include 40V drain-source breakdown voltage, 95A (Tc) continuous drain current at 25°C ,3.9V @ 100μA gate-source threshold voltage. AUIRFN8403TR is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 95A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 100μA
Max Gate Charge 98nC @ 10V
Max Input Capacitance 3174pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4.3W (Ta), 94W (Tc)
Maximum Rds On at Id,Vgs 3.3 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PQFN (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1020741-AUIRFN8403TR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AUIRFN8403TR
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
AUIRFN8403TR Price

AUIRFN8403TR Datasheet
AUIRFN8403TR Application

AUIRFN8403TR Replacement
AUIRFN8403TR Pdf

AUIRFN8403TR Pinout
AUIRFN8403TR Image

AUIRFN8403TR Picture
AUIRFN8403TR In Stock

AUIRFN8403TR Distributor
AUIRFN8403TR Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC SLIC 2CH UNIV 150V 64TQFP
1450
PORT CONTROLLER PROGRAMMABLE
300
OPTOISO 4.17KV DARL W/BASE 6SMD
340
TRIMMER 20 OHM 0.25W SMD
290
200 mA CMOS Low Drop-Out Regulator with Fast Load Transient Response
3102

Top Sellers