Search
Filters

AUIRFR8403TRL

Part No : AUIRFR8403TRL
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 100A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,646 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 100μA
Max Gate Charge 99nC @ 10V
Max Input Capacitance 3171pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 99W (Tc)
Maximum Rds On at Id,Vgs 3.1 mOhm @ 76A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1020762-AUIRFR8403TRL
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
AUIRFR8403TRL, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 40V drain-source breakdown voltage, 100A (Tc) continuous drain current at 25°C ,3.9V @ 100μA gate-source threshold voltage. AUIRFR8403TRL is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 100μA
Max Gate Charge 99nC @ 10V
Max Input Capacitance 3171pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 99W (Tc)
Maximum Rds On at Id,Vgs 3.1 mOhm @ 76A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1020762-AUIRFR8403TRL
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AUIRFR8403TRL
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
AUIRFR8403TRL Price

AUIRFR8403TRL Datasheet
AUIRFR8403TRL Application

AUIRFR8403TRL Replacement
AUIRFR8403TRL Pdf

AUIRFR8403TRL Pinout
AUIRFR8403TRL Image

AUIRFR8403TRL Picture
AUIRFR8403TRL In Stock

AUIRFR8403TRL Distributor
AUIRFR8403TRL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC GATE NOR 1CH 2-INP FSV
2000
TRANS PNP 80V 4A TO220F
79
IC VREF SHUNT 1.225V SOT23-3
1060
3.3V, 5-differential Channel LVDS Switch Targeted for 24bit Displays
156
Wide Supply Range, Rail-to-Rail Output Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8MSOP
IC RESET N-CH OD 5.1V 5SSOP
2057
LOW NOISE 150mA LDO REGULATOR
231

Top Sellers