Search
Filters

BAT6404WH6327XTSA1

Part No :
BAT6404WH6327XTSA1
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 40V SOT323
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,919 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 3k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 1019681-BAT6404WH6327XTSA1
Case / Package PG-SOT323-3
Mounting SMD (SMT)
Operating Temperature - Junction 150°C (Max)
Current - Reverse Leakage @ Vr 2μA @ 30V
Reverse Recovery Time (trr) 5ns
Voltage - Forward (Vf) (Max) @ If 750mV @ 100mA
Current - Average Rectified (Io) (per Diode) 120mA
Voltage - DC Reverse (Vr) (Max) 40V
Diode Type Schottky
Diode Configuration 1 Pair Series Connection
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
The BAT6404WH6327XTSA1, designed by Infineon Technologies , is a Schottky diode, with 1 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 40V and 750mV @ 100mA ,respectively. The average value of the forward current is 120mA. Its reverse leakage current is typically 2μA @ 30V. The device is offered in PG-SOT323-3 Reel - TR and is specified over the 150°C (Max).
Products specifications
ECAD Module
Quantity per package 3k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 1019681-BAT6404WH6327XTSA1
Case / Package PG-SOT323-3
Mounting SMD (SMT)
Operating Temperature - Junction 150°C (Max)
Current - Reverse Leakage @ Vr 2μA @ 30V
Reverse Recovery Time (trr) 5ns
Voltage - Forward (Vf) (Max) @ If 750mV @ 100mA
Current - Average Rectified (Io) (per Diode) 120mA
Voltage - DC Reverse (Vr) (Max) 40V
Diode Type Schottky
Diode Configuration 1 Pair Series Connection
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAT6404WH6327XTSA1
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
BAT6404WH6327XTSA1 Price

BAT6404WH6327XTSA1 Datasheet
BAT6404WH6327XTSA1 Application

BAT6404WH6327XTSA1 Replacement
BAT6404WH6327XTSA1 Pdf

BAT6404WH6327XTSA1 Pinout
BAT6404WH6327XTSA1 Image

BAT6404WH6327XTSA1 Picture
BAT6404WH6327XTSA1 In Stock

BAT6404WH6327XTSA1 Distributor
BAT6404WH6327XTSA1 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
15 kV ESD Protected, 2.7 V to 3.6 V Serial Port Transceivers with Green Idle™ | IC TX/RX RS-232 2.7/3.6V 28TSSOP
58
500mA Low Dropout Linear Regulator
279
IC FPGA 158 I/O 208QFP
953
DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16-SSOP
406
Linear Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 4.2V Automotive 77-Pin LGA Tray / IC BATTERY CHARGER 4.2V 77-LGA
7
IC BUFF/DVR TRI-ST 16BIT 48TVSOP
N - CHANNEL 30V - 0.011 ohm - 45A DPAK STripFET POWER MOSFET
72
512K x 16 Bits x 2 Banks (16-MBIT) SYNCHRONOUS DYNAMIC RAM
269

Top Sellers