Search
Filters

BFN18H6327XTSA1

Part No : BFN18H6327XTSA1
Manufacturer : Infineon Technologies
Catalog : Transistors(BJT) - Single
Description : TRANSISTOR AF SOT89-4
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 30 @ 30mA, 10V
Maximum Power Dissipation 1.5W
Frequency - Transition 70MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT89
Win Source Part Number 1023233-BFN18H6327XTSA1
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The BFN18H6327XTSA1 from Infineon Technologies is NPN Transistors(BJT) - Single device , available on PG-SOT89 Reel - TR, with 30 @ 30mA, 10V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 300V, 500mV @ 2mA, 20mA, 200mA and 1.5W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 30 @ 30mA, 10V
Maximum Power Dissipation 1.5W
Frequency - Transition 70MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT89
Win Source Part Number 1023233-BFN18H6327XTSA1
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BFN18H6327XTSA1
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
BFN18H6327XTSA1 Price

BFN18H6327XTSA1 Datasheet
BFN18H6327XTSA1 Application

BFN18H6327XTSA1 Replacement
BFN18H6327XTSA1 Pdf

BFN18H6327XTSA1 Pinout
BFN18H6327XTSA1 Image

BFN18H6327XTSA1 Picture
BFN18H6327XTSA1 In Stock

BFN18H6327XTSA1 Distributor
BFN18H6327XTSA1 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
TVS DIODE 11.1VWM 18.2VC SMC
220
28/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
87
TPS6123x 8-A Valley Current Synchronous Boost Converters with Constant Current Output Feature | IC REG BOOST 5.1V 6.5A 9VQFN
100
IC DAC 8BIT 2CH 10VSSOP
750

Top Sellers