The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BSC026N04LSATMA1

Part No BSC026N04LSATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 23A 8TDSON / Trans MOSFET N-CH 40V 23A 8-Pin TDSON T/R
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
Pricing & Ordering $0.700 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.9050
$54.300
135+
$0.7420
$100.170
210+
$0.7190
$150.990
290+
$0.6960
$201.840
375+
$0.6730
$252.375
500+
$0.6030
$301.500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 124,962 pieces
MOQ: 60 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series OptiMOS
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 23A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 32nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2300pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 2.5W (Ta), 63W (Tc)
Rds On (Maximum) @ Id, Vgs 2.6 mOhm @ 50A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PG-TDSON-8
Package 8-PowerTDFN
Win Source Part Number 770402-BSC026N04LSATMA1
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Family Name BSC026N04LS
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
TSM024NA04LCR RLG; DMTH4004SPSQ-13; DMTH4004SPS-13; DMTH43M8LPSQ-13; 

Description

The Infineon Technologies BSC026N04LS is a MOSFET transistor that belongs to the OptiMOS series. It has a continuous drain current rating of 23A at 25°C and 100A at 150°C. The transistor has an N-channel type with a maximum gate-source voltage of ±20V and a maximum drain-source voltage of 40V. The BSC026N04LS has a maximum on-resistance of 2.6 mOhm at 50A and 10V gate-source voltage. The transistor is packaged in an 8-PowerTDFN package and is mounted on SMD. It is ideal for use in discrete semiconductor products.