Search
Filters

BSC035N10NS5ATMA1

Part No : BSC035N10NS5ATMA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 100A TDSON-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3.8V @ 115μA
Max Gate Charge 87nC @ 10V
Max Input Capacitance 6500pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 156W (Tc)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TDSON-8
Dimension 8-PowerTDFN
Win Source Part Number 1024329-BSC035N10NS5ATMA1
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
BSC035N10NS5;  FDMT800100DC; BSC035N10NS5ATMA1;  
BSC035N10NS5ATMA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TDSON-8 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 100A (Tc) continuous drain current at 25°C ,3.8V @ 115μA gate-source threshold voltage. BSC035N10NS5ATMA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3.8V @ 115μA
Max Gate Charge 87nC @ 10V
Max Input Capacitance 6500pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 156W (Tc)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TDSON-8
Dimension 8-PowerTDFN
Win Source Part Number 1024329-BSC035N10NS5ATMA1
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
BSC035N10NS5;  FDMT800100DC; BSC035N10NS5ATMA1;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSC035N10NS5ATMA1
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
BSC035N10NS5ATMA1 Price

BSC035N10NS5ATMA1 Datasheet
BSC035N10NS5ATMA1 Application

BSC035N10NS5ATMA1 Replacement
BSC035N10NS5ATMA1 Pdf

BSC035N10NS5ATMA1 Pinout
BSC035N10NS5ATMA1 Image

BSC035N10NS5ATMA1 Picture
BSC035N10NS5ATMA1 In Stock

BSC035N10NS5ATMA1 Distributor
BSC035N10NS5ATMA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
2.1 MULTICHANNELS DIGITAL AUDIO PROCESSOR WITH DDTM
10
IC FPGA 484 I/O 676FBGA
30
TRANS PREBIAS NPN 0.1W USM
937
CONN PCI EXP FEMALE 98POS 0.039
1
Ultra-Low-Power, Single-Supply Op Amp Comparator Reference | IC OP AMP/COMP/REF SS LP 8-SOIC
6
MOSFET N-CH 950V 9A TO-220FP
1882
IC MCU 8BIT 8KB FLASH 32TQFP
300

Top Sellers