Search
Filters

BSC052N03LS

Part No : BSC052N03LS
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 17A TDSON-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
115+
€0.436
€50.168
265+
€0.369
€97.740
405+
€0.358
€145.086
560+
€0.347
€194.141
720+
€0.335
€241.289
960+
€0.302
€290.287
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,000 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Ta), 57A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 12nC @ 10V
Max Input Capacitance 770pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 28W (Tc)
Maximum Rds On at Id,Vgs 5.2 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TDSON-8
Dimension 8-PowerTDFN
Win Source Part Number 1000220-BSC052N03LS
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
BSC052N03LS, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TDSON-8 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 17A (Ta), 57A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. BSC052N03LS is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Ta), 57A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 12nC @ 10V
Max Input Capacitance 770pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 28W (Tc)
Maximum Rds On at Id,Vgs 5.2 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TDSON-8
Dimension 8-PowerTDFN
Win Source Part Number 1000220-BSC052N03LS
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSC052N03LS
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
BSC052N03LS Price

BSC052N03LS Datasheet
BSC052N03LS Application

BSC052N03LS Replacement
BSC052N03LS Pdf

BSC052N03LS Pinout
BSC052N03LS Image

BSC052N03LS Picture
BSC052N03LS In Stock

BSC052N03LS Distributor
BSC052N03LS Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
N-Channel MOSFET | MOSFET N-CH 60V 10A
1279
IC EEPROM 1KBIT 2MHZ 8SOP
254
N-Channel MOSFET Transistor
13
Low voltage CMOS Quad 2 channel multiplexer with 5V tolerant inputs | IC MUX QUAD 2CH CMOS 16-TSSOP
1475
600MA SYNCHRONOUS STEP-DOWN DCDC
300
TRISIL 100A 320V BIDIRECT SMB
500

Top Sellers